ABB AB DC DC Converters SW003A5F91-SR

Description
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SW003A5F91-SR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SW003A5F91-SR-ND
DC DC Converters SW003A5F91-SR-ND
Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 3.5A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SW003A5F91-SR
1262698-SW003A5F91-SR
Power Supplies Board Mount DCDC Converters - SW003A5F91-SR 1262698-SW003A5F91-SR
Manufacturer: ABB Embedded Power Win Source Part Number: 1262698-SW003A5F91-S R Packaging: Tape and Reel Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 3.3V Efficiency: 85% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-SMD Module Current - Output (Maximum): 3.5A Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: Not Applicable Power (W): 12W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1262698-SW003A5F91-SR
Packaging: Tape and Reel
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 3.3V
Efficiency: 85%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 6-SMD Module
Current - Output (Maximum): 3.5A
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: Not Applicable
Power (W): 12W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - SW003A5F91-SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SW003A5F91-SR
Power Supplies - Board Mount - DC DC Converters SW003A5F91-SR
DC DC CONVERTER 3.3V 12W

DC DC CONVERTER 3.3V 12W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SW003A5F91-SR-ND 1262698-SW003A5F91-SR SW003A5F91-SR
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SW003A5F91-SR Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3.5 amps
Unlock Full Specs
to access all available technical data