XP Power DC DC Converters SVR10S3V3

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-SVR10S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-SVR10S3V3-ND
DC DC Converters 1470-SVR10S3V3-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 6.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power - 76AH2162 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power
76AH2162
Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power 76AH2162
DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6.5V; Input Voltage DC Max:36V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:3.3W; Output Current Max:1A; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6.5V; Input Voltage DC Max:36V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-SVR10S3V3-ND 76AH2162
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 1A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details