XP Power DC DC Converters SVR05S05

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-SVR05S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-SVR05S05-ND
DC DC Converters 1470-SVR05S05-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power - 76AH2152 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power
76AH2152
Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power 76AH2152
DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6.5V; Input Voltage DC Max:36V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; DC / DC Converter Mounting:Surface Mount Device; Input Voltage DC Min:6.5V; Input Voltage DC Max:36V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.5A Rohs Compliant Xp Power - 88AH7280 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.5A Rohs Compliant Xp Power
88AH7280
Dc-Dc Converter, 5V, 0.5A Rohs Compliant Xp Power 88AH7280
DC-DC CONVERTER, 5V, 0.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-SVR05S05-ND 76AH2152 88AH7280
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 5V, 0.5A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
DC-DC Converters - CCG15-48-05S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W Single Phase Single Output Low Profile Power Supplies - PS-12012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers