Cosel U.S.A., Inc. DC DC Converters SUS1R50505BP

Description
Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SUS1R50505BP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SUS1R50505BP-ND
DC DC Converters SUS1R50505BP-ND
Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 300mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - SUS1R50505BP - 795843-SUS1R50505BP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SUS1R50505BP
795843-SUS1R50505BP
Power Supplies Board Mount DCDC Converters - SUS1R50505BP 795843-SUS1R50505BP
Manufacturer: Cosel USA, Inc. Win Source Part Number: 795843-SUS1R50505BP Series: * Family Name: SUS1R5 Categories: Power Supplies - Board Mount Alternative Parts (Cross-Reference): BTA05-05S30D; PSS1R5-5-5-HFP; PSS1R5-5-5/S; PSS1R5-5-5; Introduction Date: December 13, 2005 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Cosel USA, Inc.
Win Source Part Number: 795843-SUS1R50505BP
Series: *
Family Name: SUS1R5
Categories: Power Supplies - Board Mount
Alternative Parts (Cross-Reference): BTA05-05S30D; PSS1R5-5-5-HFP; PSS1R5-5-5/S; PSS1R5-5-5;
Introduction Date: December 13, 2005
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SUS1R50505BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SUS1R50505BP
Power Supplies - Board Mount - DC DC Converters SUS1R50505BP
DC DC CONVERTER 5V 1.5W

DC DC CONVERTER 5V 1.5W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SUS1R50505BP-ND 795843-SUS1R50505BP SUS1R50505BP
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SUS1R50505BP Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details