BCR158W is a PNP silicon digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) designed for switching, inverter, interface, and driver circuits. It is packaged in SOT323 and rated for a collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 250 mW at ambient temperature up to 124°C. The junction temperature is rated to 150°C. It meets AEC-Q101 qualification and is RoHS compliant.
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // Digital Transistor // BCR158W
BIPOLAR DIGITAL TRANSISTOR Product overview: BCR158W from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR158W can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR158W | 293-BCR158W | BCR158W |
| Product Name | Bipolar Transistor, Digital Transistor | Bipolar Transistor | |
| Polarity | PNP (Single); PNP | PNP | |
| Package Type | SOT323; SOT323 | Bulk | SOT323 |
| Packing Method | Tape Reel; TAPE & REEL | Bulk | Tape Reel; Tape & Reel |
| VCEO | 50 volts | 50 volts |