Infineon Technologies AG 1A 80V Bipolar Transistor BCP 53-16 E6433

Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon Product overview: BCP 53-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCP 53-16 E6433 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon Product overview: BCP 53-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCP 53-16 E6433 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 80V Bipolar Transistor
283-BCP 53-16 E6433
1A 80V Bipolar Transistor 283-BCP 53-16 E6433
Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon Product overview: BCP 53-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCP 53-16 E6433 can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon Product overview: BCP 53-16 E6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 80V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BCP 53-16 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - BCP 53-16 E6433 - 996619-BCP 53-16 E6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCP 53-16 E6433
996619-BCP 53-16 E6433
TRANSISTORS - RF Transistors (BJT) - BCP 53-16 E6433 996619-BCP 53-16 E6433
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996619-BCP 53-16 E6433 Current Rating: -1 A Mounting: SMD (SMT) Polarity: PNP Gain Bandwidth Product: 125 MHz Number of Pins: 4 Categories: RF Transistors(BJT) Case / Package: SOT-223-4 Alternative Parts (Cross-Reference): BCP 53-16 E6433BCP53-16 E6433; BCP53-16E-6433; BCP53-16E6433; BCP5316E6433; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): -80 V Element Configuration: Single Max Power Dissipation: 2 W Collector Base Voltage (VCBO): 100 V Collector Emitter Breakdown Voltage: 80 V Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 1 A Transition Frequency: 125 MHz

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996619-BCP 53-16 E6433
Current Rating: -1 A
Mounting: SMD (SMT)
Polarity: PNP
Gain Bandwidth Product: 125 MHz
Number of Pins: 4
Categories: RF Transistors(BJT)
Case / Package: SOT-223-4
Alternative Parts (Cross-Reference): BCP 53-16 E6433BCP53-16 E6433; BCP53-16E-6433; BCP53-16E6433; BCP5316E6433;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): -80 V
Element Configuration: Single
Max Power Dissipation: 2 W
Collector Base Voltage (VCBO): 100 V
Collector Emitter Breakdown Voltage: 80 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 1 A
Transition Frequency: 125 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-BCP 53-16 E6433 996619-BCP 53-16 E6433
Product Name 1A 80V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BCP 53-16 E6433
Polarity PNP PNP; PNP
IC(max) 1000 milliamps
VCEO 80 volts 80 volts
VCBO 100 volts
fT 125 MHz
Unlock Full Specs
to access all available technical data