Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR185F BCR185F

Description
Manufacturer: Infineon Technologies Win Source Part Number: 737338-BCR185F Manufacturer Homepage: www.infineon.com Reference case: SOT523 Reference Date Code: 1730+Rohs Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 737338-BCR185F Manufacturer Homepage: www.infineon.com Reference case: SOT523 Reference Date Code: 1730+Rohs Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR185F - 737338-BCR185F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR185F
737338-BCR185F
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR185F 737338-BCR185F
Manufacturer: Infineon Technologies Win Source Part Number: 737338-BCR185F Manufacturer Homepage: www.infineon.com Reference case: SOT523 Reference Date Code: 1730+Rohs Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 737338-BCR185F
Manufacturer Homepage: www.infineon.com
Reference case: SOT523
Reference Date Code: 1730+Rohs
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 737338-BCR185F
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR185F
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB15N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers