Infineon Technologies AG BCR185WE6327

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BCR185W is a PNP silicon digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) for use in switching, inverter, and driver circuits. It is packaged in SOT323 and features a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a total power dissipation of 250 mW at T_S ≤ 124°C. The junction temperature is rated to 150°C. The device meets AEC-Q101 qualification and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

BCR185W is a PNP silicon digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) for use in switching, inverter, and driver circuits. It is packaged in SOT323 and features a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a total power dissipation of 250 mW at T_S ≤ 124°C. The junction temperature is rated to 150°C. The device meets AEC-Q101 qualification and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - BCR185WE6327 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Bipolar RF Transistors
Product Number BCR185WE6327
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690609 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BC850CE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846AW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers