PNP Silicon Digital Transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) for switching, inverter, interface, and driver circuits, housed in an SOT23 package, rated for a maximum collector-emitter voltage of 50 V, collector current of 100 mA, and total power dissipation of 200 mW at ambient temperature up to 102°C, with a junction temperature of 150°C, RoHS compliant, and qualified to AEC-Q101.
PNP Silicon Digital Transistor
Summary of Features
BIPOLAR DIGITAL TRANSISTOR Product overview: BCR166 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR166 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCR166 | 293-BCR166 | BCR166 |
| Product Name | Bipolar Transistor, Digital Transistor | Bipolar Transistor | |
| Polarity | PNP (Single); PNP | PNP | |
| Package Type | SOT23; SOT23 | Bulk | SOT23; SOT-23-3 |
| Packing Method | Tape Reel; TAPE & REEL | Bulk | Tape Reel; Tape & Reel |
| VCEO | 50 volts | 50 volts |