- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5"Pressure Gauge,3000PSI 1/2"NPT,Lower,Safety Glass 45-1009SL-04L-XSG-3000PSI

Description
Product Highlights Stainless steel, bronze, monel, inconel and Bourdon tube Wide selection of pressure connections and pressure ranges Teflon®-coated, 400 stainless steel movement PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge Accuracy: ±1% full scale (ASME B40.100 Grade 1A) Pressure Range: 1,000 psi Dial size: 3 1/2" Case: stainless steel; open-front Dry, liquid-filled and PLUS!™ versions

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,3000PSI 1/2"NPT,Lower,Safety Glass
45-1009SL-04L-XSG-3000PSI
4.5"Pressure Gauge,3000PSI 1/2"NPT,Lower,Safety Glass 45-1009SL-04L-XSG-3000PSI
Product Highlights Stainless steel, bronze, monel, inconel and Bourdon tube Wide selection of pressure connections and pressure ranges Teflon®-coated, 400 stainless steel movement PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge Accuracy: ±1% full scale (ASME B40.100 Grade 1A) Pressure Range: 1,000 psi Dial size: 3 1/2" Case: stainless steel; open-front Dry, liquid-filled and PLUS!™ versions

Product Highlights

  • Stainless steel, bronze, monel, inconel and Bourdon tube
  • Wide selection of pressure connections and pressure ranges
  • Teflon®-coated, 400 stainless steel movement
  • PLUS!™ Performance (option) dampens vibration, shock and pulsation effects; provides liquid-fill performance in a dry gauge
  • Accuracy: ±1% full scale (ASME B40.100 Grade 1A)
  • Pressure Range: 1,000 psi
  • Dial size: 3 1/2"
  • Case: stainless steel; open-front
  • Dry, liquid-filled and PLUS!™ versions
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1009SL-04L-XSG-3000PSI
Product Name 4.5"Pressure Gauge,3000PSI 1/2"NPT,Lower,Safety Glass
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - OH-22-GE - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details
Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Media Liquid; Gas
Display Type Analog
View Details