Crystal Engineering Corporation Digital Pressure Gauge, 5K PSI w/Dual Display & Datalogging 5KPSIXP2I-DD-DL

Description
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i
Datasheet
Description
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 5K PSI w/Dual Display & Datalogging - 5KPSIXP2I-DD-DL - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 5K PSI w/Dual Display & Datalogging
5KPSIXP2I-DD-DL
Digital Pressure Gauge, 5K PSI w/Dual Display & Datalogging 5KPSIXP2I-DD-DL
Product Highlights Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy. Now available up to 15 000 psi Marine grade enclosure resists corrosion Accuracy not affected from -10 to 50°C Replaces 5 or more digital test gauges Fast pressure safety valve (PSV) mode Define custom pressure units Shift everyday wear to replaceable CPF adapter Easy to use-No Menu. No Manual? No Problem! With the optional DataLoggerXP upgrade: Record 32 000 data points Battery-optimizing, Ultra Low Power (ULP) Mode Over an entire year of continuous recording time Now available on the Dual-Line Display XP2i

Product Highlights

  • Ultra rugged, intrinsically safe, digital test gauge with 0.1% of reading accuracy.
  • Now available up to 15 000 psi
  • Marine grade enclosure resists corrosion
  • Accuracy not affected from -10 to 50°C
  • Replaces 5 or more digital test gauges
  • Fast pressure safety valve (PSV) mode
  • Define custom pressure units
  • Shift everyday wear to replaceable CPF adapter
  • Easy to use-No Menu. No Manual? No Problem!
  • With the optional DataLoggerXP upgrade:
  • Record 32 000 data points
  • Battery-optimizing, Ultra Low Power (ULP) Mode
  • Over an entire year of continuous recording time
  • Now available on the Dual-Line Display XP2i
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 5KPSIXP2I-DD-DL
Product Name Digital Pressure Gauge, 5K PSI w/Dual Display & Datalogging
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2887765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 160 psi (0.0 to 112 m H2O)
Vacuum Range 8253 torr (-295 in Hg vac)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details