Ashcroft Inc. 4.5"Pressure Gauge,300PSI,FF 1/4"NPT,Back 45-1009SSL-02B-XFF-300PSI

Description
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy
Datasheet
Description
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,300PSI,FF 1/4"NPT,Back
45-1009SSL-02B-XFF-300PSI
4.5"Pressure Gauge,300PSI,FF 1/4"NPT,Back 45-1009SSL-02B-XFF-300PSI
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy

Product Highlights

  • 4.5" Stainless Steel gauges
  • Dry and liquid-filled versions
  • Micrometer adjustable pointer
  • Variety of Bourdon tube materials
  • ASME Grade 1A, ±1% of span accuracy
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1009SSL-02B-XFF-300PSI
Product Name 4.5"Pressure Gauge,300PSI,FF 1/4"NPT,Back
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
View Details
Pressure gauge - MA-27-1,0-M5-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details