WIKA INSTRUMENT, LP
50365592 -- DIGITAL PRESSURE GAUGE, 3000 PSI
WIKA Instrument, LP
Digital Pressure Gauge, 3000 PSI
50365592
Description
Product Highlights
3000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Description
Product Highlights
3000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Suppliers
Digital Pressure Gauge, 3000 PSI
50365592
Product Highlights
3000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Product Highlights
- 3000 PSI
- Display accuracy: ≤ ±0.25% B.F.S.L.
- 3.15" diameter stainless steel
- Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
- Case: Stainless steel, 3.15“ (80 mm) diameter
- Power supply: 2x 1.5 V Type AA cell
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
50365592 |
|
Product Name
|
Digital Pressure Gauge, 3000 PSI |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jewellok Technology Co., Ltd.
Type
Gauge
Dial Size
2 inch (50.8 mm)
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Type
Gauge
Display
Analog
Scale Units
Inches of Hg
View Details
Type
Gauge
Working Pressure Range
0.0435 psi (0.0306 m H2O)
Operating Temperature
-20 to 80 F (-29 to 27 C)
View Details
Type
Sealed
Display
Analog
Working Pressure Range
0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details