Ashcroft Inc. 6"Pressure Gauge,0-1000PSI 1/2"NPTM,Lower 60-1009S-04L-1000PSI

Description
Product Highlights 41/2" Stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations without liquid-fill headaches - Order as option XLL
Datasheet
Description
Product Highlights 41/2" Stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations without liquid-fill headaches - Order as option XLL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Pressure Gauge,0-1000PSI 1/2"NPTM,Lower
60-1009S-04L-1000PSI
6"Pressure Gauge,0-1000PSI 1/2"NPTM,Lower 60-1009S-04L-1000PSI
Product Highlights 41/2" Stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations without liquid-fill headaches - Order as option XLL

Product Highlights

  • 41/2" Stainless steel gauges
  • Dry and liquid-filled versions
  • Micrometer adjustable pointer
  • Variety of Bourdon tube materials
  • ASME Grade 1A, ±1% of span accuracy
  • New PLUS!™ Performance Option:
  • - Liquid-filled performance in a dry gauge
  • - Fights vibration and pulsations without liquid-fill headaches
  • - Order as option XLL
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 60-1009S-04L-1000PSI
Product Name 6"Pressure Gauge,0-1000PSI 1/2"NPTM,Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details