Ashcroft Inc. 4.5" Pressure Gauge, 300PSI 45-1009S-04L-300PSI

Description
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy
Datasheet
Description
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Pressure Gauge, 300PSI
45-1009S-04L-300PSI
4.5" Pressure Gauge, 300PSI 45-1009S-04L-300PSI
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy

Product Highlights

  • 4.5" Stainless Steel gauges
  • Dry and liquid-filled versions
  • Micrometer adjustable pointer
  • Variety of Bourdon tube materials
  • ASME Grade 1A, ±1% of span accuracy
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1009S-04L-300PSI
Product Name 4.5" Pressure Gauge, 300PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details