Ashcroft Inc. 4.5" Pressure Gauge, 30" Hg 1/4 npt Back 45-1082AS-02B-30"HG

Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard
Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Pressure Gauge, 30" Hg 1/4 npt Back
45-1082AS-02B-30"HG
4.5" Pressure Gauge, 30" Hg 1/4 npt Back 45-1082AS-02B-30"HG
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Product Highlights

  • Temperature-compensated movement that significantly reduces temperature error
  • MicroSpan™ adjustment for ease in span calibration
  • Hydraulically staked movement with Tefl on-coated gears and bearings improves stability
  • Externally adjustable dial on standard model
  • White aluminum dial, black numbers with polished mirror band
  • High and low pressure movement stops are standard
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1082AS-02B-30"HG
Product Name 4.5" Pressure Gauge, 30" Hg 1/4 npt Back
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Gauge; Liquid Filled
Display Analog
Working Pressure Range 8702 psi (6124 m H2O)
View Details
Pressure gauge - MA-50-10-R1/4-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details