WIKA INSTRUMENT, LP
50365690 -- DIGITAL PRESSURE GAUGE, -30INHG TO 145PSI
WIKA Instrument, LP
Digital Pressure Gauge, -30inHg to 145PSI
50365690
Description
Product Highlights
-30 inHg to 145 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Protective Rubber Boot
Description
Product Highlights
-30 inHg to 145 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Protective Rubber Boot
Suppliers
Digital Pressure Gauge, -30inHg to 145PSI
50365690
Product Highlights
-30 inHg to 145 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Protective Rubber Boot
Product Highlights
- -30 inHg to 145 PSI
- Display accuracy: ≤ ±0.25% B.F.S.L.
- 3.15" diameter stainless steel
- Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
- Case: Stainless steel, 3.15“ (80 mm) diameter
- Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
50365690 |
|
Product Name
|
Digital Pressure Gauge, -30inHg to 145PSI |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Gauge
Display
Analog
Scale Units
pounds per square inch; bar
View Details
Type
Absolute
Display
Analog
Working Pressure Range
0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Type
Gauge
Display
Analog
Working Pressure Range
100 psi (70.38 m H2O)
View Details
Type
Gauge; Liquid Filled
Working Pressure Range
6000 psi (4223 m H2O)
Media
Liquid
View Details