Ashcroft Inc. 4.5"Pressure Gauge,300PSI,1/4" NPT Lower,Bronze Tube 45-1082AS-02L-300PSI

Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard
Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,300PSI,1/4" NPT Lower,Bronze Tube
45-1082AS-02L-300PSI
4.5"Pressure Gauge,300PSI,1/4" NPT Lower,Bronze Tube 45-1082AS-02L-300PSI
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Tefl on-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Product Highlights

  • Temperature-compensated movement that significantly reduces temperature error
  • MicroSpan™ adjustment for ease in span calibration
  • Hydraulically staked movement with Tefl on-coated gears and bearings improves stability
  • Externally adjustable dial on standard model
  • White aluminum dial, black numbers with polished mirror band
  • High and low pressure movement stops are standard
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1082AS-02L-300PSI
Product Name 4.5"Pressure Gauge,300PSI,1/4" NPT Lower,Bronze Tube
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure gauge - MA-40-16-G1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details