Ashcroft Inc. 6"Duragauge Pressure Gauge 3000PSI 60-1379SS-04L-3000PSI

Description
Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Datasheet
Description
Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Duragauge Pressure Gauge 3000PSI
601379SS04L3000PSI
6"Duragauge Pressure Gauge 3000PSI 601379SS04L3000PSI
Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Exclusive Teflon coated 400 series stainless steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 601379SS04L3000PSI
Product Name 6"Duragauge Pressure Gauge 3000PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Scale Units pounds per square inch; bar
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details