- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5"Pressure Gauge w/Cal.Cert. 200PSI,1/2"NPT,Lower 45-1279SS-04L-XC4-200PSI

Description
Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge w/Cal.Cert. 200PSI,1/2"NPT,Lower
45-1279SS-04L-XC4-200PSI
4.5"Pressure Gauge w/Cal.Cert. 200PSI,1/2"NPT,Lower 45-1279SS-04L-XC4-200PSI
Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option

Product Highlights

  • Solid front case design, field convertible to hermetically sealed or liquid filled style
  • Pressure ranges from vacuum- 30,000 psi
  • Select from various socket and Bourdon tube materials
  • Micrometer adjustable pointer
  • 400 Series stainless steel movement wears better for longer life
  • Teflon-coated pinion for longer life
  • Patented Duratube™ with as-welded tube construction controls stresses for longer life
  • PLUS!™ Performance Option
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279SS-04L-XC4-200PSI
Product Name 4.5"Pressure Gauge w/Cal.Cert. 200PSI,1/2"NPT,Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - OH-22-GN - Festo Corporation
Specs
Type Gauge
Operating Temperature 14 to 113 F (-10 to 45 C)
Media Gas
View Details
Differential Pressure Indicator - DPIS125V-PV-15-C-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
PD Series Pressure Gauge Test Kit - HC-TKC1-PD - HydraCheck Inc.
Specs
Type Gauge
Scale Units pounds per square inch; bar
View Details