Ashcroft Inc. 4.5"Pressure Gauge,10K PSI/700 bar 45-1009S-02L-10000P/700BAR

Description
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy
Datasheet
Description
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,10K PSI/700 bar
45-1009S-02L-10000P/700B
4.5"Pressure Gauge,10K PSI/700 bar 45-1009S-02L-10000P/700B
Product Highlights 4.5" Stainless Steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy

Product Highlights

  • 4.5" Stainless Steel gauges
  • Dry and liquid-filled versions
  • Micrometer adjustable pointer
  • Variety of Bourdon tube materials
  • ASME Grade 1A, ±1% of span accuracy
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1009S-02L-10000P/700B
Product Name 4.5"Pressure Gauge,10K PSI/700 bar
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Gauge, Pressure, 200 Psi, 1400 Kpa, Dual Scale - 312-800-B200 - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 200 psi (141 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details