- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Bellows Gauge, 20/0/20MBR 45-1188SS-04B-20/0/20MB/XSG

Description
Product Highlights 4.5" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Bellows Gauge, 20/0/20MBR
45-1188SS-04B-20/0/20MB/XSG
4.5" Bellows Gauge, 20/0/20MBR 45-1188SS-04B-20/0/20MB/XSG
Product Highlights 4.5" dial size Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements

Product Highlights

  • 4.5" dial size
  • Bellows-actuated mechanism
  • Three bellows materials
  • Easily adjustable micrometer pointer
  • Phenolic (1188) or aluminum (1187, 1189) cases
  • All-stainless steel movements
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1188SS-04B-20/0/20MB/XSG
Product Name 4.5" Bellows Gauge, 20/0/20MBR
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Differential Pressure Indicator - DPIS125V-PV-30-B-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
Pressure Gauge - PCE-MS 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0363 psi (0.0255 m H2O)
Accuracy 1 ±% FS
View Details
Flanged precision pressure gauge - FMAP-63-6-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details