- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Duragauge Pressure Gauge 600 psi 45-1279-SS-04L-XEP-600PSI

Description
Product Highlights Exclusive Teflon coated 400 series Stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-fi lled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Duragauge Pressure Gauge 600 psi
45-1279-SS-04L-XEP-600PSI
4.5" Duragauge Pressure Gauge 600 psi 45-1279-SS-04L-XEP-600PSI
Product Highlights Exclusive Teflon coated 400 series Stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-fi lled performance in a dry gauge Fights vibration and pulsations without liquid-fi lled headaches

Product Highlights

  • Exclusive Teflon coated 400 series Stainless steel rotary movement for longer life
  • Patented Duratube™ with “Welded-Tube” construction controls stress for longer life
  • Exclusive “Round Cap Tip” construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • New PLUS!™ Performance Option: Liquid-fi lled performance in a dry gauge
  • Fights vibration and pulsations without liquid-fi lled headaches
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279-SS-04L-XEP-600PSI
Product Name 4.5" Duragauge Pressure Gauge 600 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-MS 4 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.3626 psi (0.2552 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure gauge - PAGN-63-16-G14-R1-1.6-0.5-V2 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details