Ashcroft Inc. 4.5" Duragauge Pressure Gauge 2000 psi 45-1279SSL-04L-XTS-2K

Description
Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Description
Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Duragauge Pressure Gauge 2000 psi
45-1279SSL-04L-XTS-2K
4.5" Duragauge Pressure Gauge 2000 psi 45-1279SSL-04L-XTS-2K
Product Highlights Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Burn-resistant phenol turret case Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Burn-resistant phenol turret case
  • Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279SSL-04L-XTS-2K
Product Name 4.5" Duragauge Pressure Gauge 2000 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Tester, Manhole, Bladder Style, 32
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details