Ashcroft Inc. 4.5" Differential Pressure Gauge 25KPa 45-1132FD-25B-25KPA

Description
Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1) Buna-N seals (others available) Superior magnets for smoother power motion Standard or explosion-proof reed switches available 5-year warranty
Datasheet
Description
Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1) Buna-N seals (others available) Superior magnets for smoother power motion Standard or explosion-proof reed switches available 5-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Differential Pressure Gauge 25KPa
45-1132FD-25B-25KPA
4.5" Differential Pressure Gauge 25KPa 45-1132FD-25B-25KPA
Product Highlights Small convoluted diaphragm actuator Stainless Steel case Ranges from 1 psid - 60 psid Static pressures up to 1,500 psi Aluminum (3), brass or Stainless Steel bodies (1) Buna-N seals (others available) Superior magnets for smoother power motion Standard or explosion-proof reed switches available 5-year warranty

Product Highlights

  • Small convoluted diaphragm actuator
  • Stainless Steel case
  • Ranges from 1 psid - 60 psid
  • Static pressures up to 1,500 psi
  • Aluminum (3), brass or Stainless Steel bodies (1)
  • Buna-N seals (others available)
  • Superior magnets for smoother power motion
  • Standard or explosion-proof reed switches available
  • 5-year warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1132FD-25B-25KPA
Product Name 4.5" Differential Pressure Gauge 25KPa
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details