- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Duragauge Pressure Gauge 800 psi 45-1379-SS-04L-XSGNH-800PSI

Description
Product Highlights 4.5" full-size bourdon tube Patented Duratubeā„¢ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Duragauge Pressure Gauge 800 psi
45-1379-SS-04L-XSGNH-800PSI
4.5" Duragauge Pressure Gauge 800 psi 45-1379-SS-04L-XSGNH-800PSI
Product Highlights 4.5" full-size bourdon tube Patented Duratubeā„¢ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Epoxy-coated system for superior corrosion resistance

Product Highlights

  • 4.5" full-size bourdon tube
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Exclusive Teflon coated 400 series stainless steel rotary movement for longer life
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1379-SS-04L-XSGNH-800PSI
Product Name 4.5" Duragauge Pressure Gauge 800 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure gauge - PAGN-40-10-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details