Ashcroft Inc. 6"Pressure Gauge,5000PSI,Dry 1/2"NPT,Back 60-1377SS-04B-5000PSI

Description
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life
Description
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Pressure Gauge,5000PSI,Dry 1/2"NPT,Back
60-1377SS-04B-5000PSI
6"Pressure Gauge,5000PSI,Dry 1/2"NPT,Back 60-1377SS-04B-5000PSI
Product Highlights 4.5" full-size Bourdon tube Patented Duratube™ with as-welded-tube construction controls stress for longer life "Round Cap Tip" construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life

Product Highlights

  • 4.5" full-size Bourdon tube
  • Patented Duratube™ with as-welded-tube construction controls stress for longer life
  • "Round Cap Tip" construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Exclusive Teflon coated 400 series Stainless Steel rotary movement for longer life
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 60-1377SS-04B-5000PSI
Product Name 6"Pressure Gauge,5000PSI,Dry 1/2"NPT,Back
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauges - 2530348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Vacuum Pressure Transducer, MicroPirani, Display, NW25 ISO-KF, RS232, DB15 - 925-21024 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 1.0 x 10-5 to 760 Torr
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details