Ashcroft Inc. 4.5"Pressure Gauge,2K PSI,SST&S 1/2"NPT,Lower,Glycerin-filled 45-1279SSL-04L-2000PSI

Description
Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option
Description
Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,2K PSI,SST&S 1/2"NPT,Lower,Glycerin-filled
45-1279SSL-04L-2000PSI
4.5"Pressure Gauge,2K PSI,SST&S 1/2"NPT,Lower,Glycerin-filled 45-1279SSL-04L-2000PSI
Product Highlights Solid front case design, field convertible to hermetically sealed or liquid filled style Pressure ranges from vacuum- 30,000 psi Select from various socket and Bourdon tube materials Micrometer adjustable pointer 400 Series stainless steel movement wears better for longer life Teflon-coated pinion for longer life Patented Duratube™ with as-welded tube construction controls stresses for longer life PLUS!™ Performance Option

Product Highlights

  • Solid front case design, field convertible to hermetically sealed or liquid filled style
  • Pressure ranges from vacuum- 30,000 psi
  • Select from various socket and Bourdon tube materials
  • Micrometer adjustable pointer
  • 400 Series stainless steel movement wears better for longer life
  • Teflon-coated pinion for longer life
  • Patented Duratube™ with as-welded tube construction controls stresses for longer life
  • PLUS!™ Performance Option
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1279SSL-04L-2000PSI
Product Name 4.5"Pressure Gauge,2K PSI,SST&S 1/2"NPT,Lower,Glycerin-filled
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 61055 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details