Crystal Engineering Corporation Digital Pressure Gauge, 5000 PSI, Panel mount Flange 5KPSIXP2I-F4

Description
Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use
Datasheet
Description
Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Gauge, 5000 PSI, Panel mount Flange - XP2-5K-F4 - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Gauge, 5000 PSI, Panel mount Flange
XP2-5K-F4
Digital Pressure Gauge, 5000 PSI, Panel mount Flange XP2-5K-F4
Product Highlights New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter) Backlight is twice as bright, but batteries last just as long 10% larger LCD window for a larger viewing angle Internal pressure is equalized by a GORE-TEX® filter All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe Captures open and reseat values for Pressure Safety Valve (PSV) testing Optional pressure datalogging capability Torque and force measurement capable Simple to use

Product Highlights

  • New nickel plated aluminum enclosure is sealed to IP67 (waterproof to 1 meter)
  • Backlight is twice as bright, but batteries last just as long
  • 10% larger LCD window for a larger viewing angle
  • Internal pressure is equalized by a GORE-TEX® filter
  • All XP2i gauges are now CSA, IECEx and ATEX certified intrinsically safe
  • Captures open and reseat values for Pressure Safety Valve (PSV) testing
  • Optional pressure datalogging capability
  • Torque and force measurement capable
  • Simple to use
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number XP2-5K-F4
Product Name Digital Pressure Gauge, 5000 PSI, Panel mount Flange
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 2530499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 1450 psi (0.0 to 1021 m H2O)
Connection Size 0.5000 inch (12.7 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details