Meriam Process Technologies 20"Inclined Tube Manometer 303SS, Wall Mount 40HEX35-20

Description
Product Highlights Type Inclined Tube Pressure Rating 350 psig Body Construction Aluminum Channel Wetted Parts Material 304 SS Connections 1/4" NPT pressure, 1/4" drain Scale Finish White non-glare satin with black graduations Finish Black Textured urethane Scale Graduations Inches and Fiftieths, Inches and Hundredths or Special flow scales
Datasheet
Description
Product Highlights Type Inclined Tube Pressure Rating 350 psig Body Construction Aluminum Channel Wetted Parts Material 304 SS Connections 1/4" NPT pressure, 1/4" drain Scale Finish White non-glare satin with black graduations Finish Black Textured urethane Scale Graduations Inches and Fiftieths, Inches and Hundredths or Special flow scales
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20
Rochester, NY, USA
20"Inclined Tube Manometer 303SS, Wall Mount
40HEX35-20
20"Inclined Tube Manometer 303SS, Wall Mount 40HEX35-20
Product Highlights Type Inclined Tube Pressure Rating 350 psig Body Construction Aluminum Channel Wetted Parts Material 304 SS Connections 1/4" NPT pressure, 1/4" drain Scale Finish White non-glare satin with black graduations Finish Black Textured urethane Scale Graduations Inches and Fiftieths, Inches and Hundredths or Special flow scales

Product Highlights

  • Type Inclined Tube
  • Pressure Rating 350 psig
  • Body Construction Aluminum Channel
  • Wetted Parts Material 304 SS
  • Connections 1/4" NPT pressure, 1/4" drain
  • Scale Finish White non-glare satin with black graduations
  • Finish Black Textured urethane
  • Scale Graduations Inches and Fiftieths, Inches and Hundredths or Special flow scales
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 40HEX35-20
Product Name 20"Inclined Tube Manometer 303SS, Wall Mount
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Liquid Filled Pressure and Vacuum Gauge - MPa/Kgcm2 -  - HydraCheck Inc.
Specs
Type Gauge; Liquid Filled
Display Analog
Working Pressure Range 8702 psi (6124 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details