Ashcroft Inc. 6" Pressure Gauge, 3000psi Solid Front, 1/4npt Lower 60-1082PS-02L-3000#

Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard
Description
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6" Pressure Gauge, 3000psi Solid Front, 1/4npt Lower
60-1082PS-02L-3000PSI
6" Pressure Gauge, 3000psi Solid Front, 1/4npt Lower 60-1082PS-02L-3000PSI
Product Highlights Temperature-compensa ted movement that significantly reduces temperature error MicroSpan™ adjustment for ease in span calibration Hydraulically staked movement with Teflon-coated gears and bearings improves stability Externally adjustable dial on standard model White aluminum dial, black numbers with polished mirror band High and low pressure movement stops are standard

Product Highlights

  • Temperature-compensated movement that significantly reduces temperature error
  • MicroSpan™ adjustment for ease in span calibration
  • Hydraulically staked movement with Teflon-coated gears and bearings improves stability
  • Externally adjustable dial on standard model
  • White aluminum dial, black numbers with polished mirror band
  • High and low pressure movement stops are standard
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 60-1082PS-02L-3000PSI
Product Name 6" Pressure Gauge, 3000psi Solid Front, 1/4npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details