Ashcroft Inc. 4.5" Bellows Gauge 40 mbar 45-1188-SS-02L-40MBAR

Description
Product Highlights Available in 4.5" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements
Datasheet
Description
Product Highlights Available in 4.5" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Bellows Gauge 40 mbar
45-1188-SS-02L-40MBAR
4.5" Bellows Gauge 40 mbar 45-1188-SS-02L-40MBAR
Product Highlights Available in 4.5" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements

Product Highlights

  • Available in 4.5" dial sizes
  • Bellows-actuated mechanism
  • Three bellows materials
  • Easily adjustable micrometer pointer
  • Phenolic (1188) or aluminum (1187, 1189) cases
  • All-stainless steel movements
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1188-SS-02L-40MBAR
Product Name 4.5" Bellows Gauge 40 mbar
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details