DwyerOmega Wet/Wet Digital Manometer 0 to 50 PSI 490A-3

Description
Product highlights 0 to 50 psi (0 to 344.8 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas
Description
Product highlights 0 to 50 psi (0 to 344.8 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Suppliers

Company
Product
Description
Supplier Links
Wet/Wet Digital Manometer 0 to 50 PSI - 490A-3 - Transcat, Inc.
Rochester, NY, USA
Wet/Wet Digital Manometer 0 to 50 PSI
490A-3
Wet/Wet Digital Manometer 0 to 50 PSI 490A-3
Product highlights 0 to 50 psi (0 to 344.8 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Product highlights

  • 0 to 50 psi (0 to 344.8 kPa)
  • Up to 0.5% accuracy
  • Seven user-selectable English and metric units
  • Stores up to 40 readings for later recall
  • Backlight for use in dim areas
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 490A-3
Product Name Wet/Wet Digital Manometer 0 to 50 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
QUADRIGAGE, STANDARD -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 5000 psi (0.0 to 3519 m H2O)
View Details
Pressure gauge - MA-27-25-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details