- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5"Pressure Gauge,150"H2O 1/4"NPT,Back,Perf.Plus,U-Clamp 45-1188SS-02BXLLUC-150IW

Description
Product Highlights Available in 4.5" and 6" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5"Pressure Gauge,150"H2O 1/4"NPT,Back,Perf.Plus,U-Clamp
45-1188SS-02BXLLUC-150IW
4.5"Pressure Gauge,150"H2O 1/4"NPT,Back,Perf.Plus,U-Clamp 45-1188SS-02BXLLUC-150IW
Product Highlights Available in 4.5" and 6" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements

Product Highlights

  • Available in 4.5" and 6" dial sizes
  • Bellows-actuated mechanism
  • Three bellows materials
  • Easily adjustable micrometer pointer
  • Phenolic (1188) or aluminum (1187, 1189) cases
  • All-stainless steel movements
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1188SS-02BXLLUC-150IW
Product Name 4.5"Pressure Gauge,150"H2O 1/4"NPT,Back,Perf.Plus,U-Clamp
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-MS 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0363 psi (0.0255 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure gauge - MA-40-6-R1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Working Pressure Range 160 psi (113 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details