DwyerOmega Wet/Wet Digital Manometer 0 to 15 PSI 490A-1

Description
Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas
Description
Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Suppliers

Company
Product
Description
Supplier Links
Wet/Wet Digital Manometer 0 to 15 PSI - 490A-1 - Transcat, Inc.
Rochester, NY, USA
Wet/Wet Digital Manometer 0 to 15 PSI
490A-1
Wet/Wet Digital Manometer 0 to 15 PSI 490A-1
Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Product highlights

  • 0 to 15 psi (0 to 103.4 kPa)
  • Up to 0.5% accuracy
  • Seven user-selectable English and metric units
  • Stores up to 40 readings for later recall
  • Backlight for use in dim areas
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 490A-1
Product Name Wet/Wet Digital Manometer 0 to 15 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Universal Pressure Gauge Diagnostic Tee/Adapter Kit -  - HydraCheck Inc.
Specs
Type Gauge
Display Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Pressure gauge - PAGN-63-16-G14-R1-1.6-0.5-V2 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details