DWYEROMEGA
475-1T-FM-AV -- HH DIGITAL MANOMETER W/AIR VELOCITY KIT,0-20"H2O
DwyerOmega
HH Digital Manometer w/Air Velocity Kit,0-20"H2O
475-1T-FM-AV
Description
Product Highlights
Air velocity kit
range 0-20.00 in H2O (4.982 kPa)
maximum pressure 10 psig
Description
Product Highlights
Air velocity kit
range 0-20.00 in H2O (4.982 kPa)
maximum pressure 10 psig
Datasheet
Suppliers
HH Digital Manometer w/Air Velocity Kit,0-20"H2O
475-1T-FM-AV
Product Highlights
Air velocity kit
range 0-20.00 in H2O (4.982 kPa)
maximum pressure 10 psig
Product Highlights
- Air velocity kit
- range 0-20.00 in H2O (4.982 kPa)
- maximum pressure 10 psig
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
475-1T-FM-AV |
|
Product Name
|
HH Digital Manometer w/Air Velocity Kit,0-20"H2O |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Gauge
Connection Size
0.2500 inch (6.35 mm)
Media
Gas
View Details
Type
Gauge; Vacuum; Liquid Filled
Display
Analog
Working Pressure Range
6000 psi (4223 m H2O)
View Details
Type
Gauge
Operating Temperature
14 to 113 F (-10 to 45 C)
Media
Gas
View Details