Ashcroft Inc. 4.5" Differential Pressure Gauge 25 psid 45-1130SD-25B-25

Description
Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi (5) Aluminum (4), brass or stainless steel bodies (1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed switches available 5-year warranty
Datasheet
Description
Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi (5) Aluminum (4), brass or stainless steel bodies (1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed switches available 5-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Differential Pressure Gauge 25 psid
45-1130SD-25B-25
4.5" Differential Pressure Gauge 25 psid 45-1130SD-25B-25
Product Highlights Piston actuator Stainless steel case Ranges from 5 psid-150 psid Static pressures up to 6000 psi (5) Aluminum (4), brass or stainless steel bodies (1) Buna-N O-rings (others available) Superior magnets for smoother pointer motion Standard or explosion-proof reed switches available 5-year warranty

Product Highlights

  • Piston actuator
  • Stainless steel case
  • Ranges from 5 psid-150 psid
  • Static pressures up to 6000 psi (5)
  • Aluminum (4), brass or stainless steel bodies (1)
  • Buna-N O-rings (others available)
  • Superior magnets for smoother pointer motion
  • Standard or explosion-proof reed switches available
  • 5-year warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1130SD-25B-25
Product Name 4.5" Differential Pressure Gauge 25 psid
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Pressure gauge kit - DPA-40-16-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 232 psi (163 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details