WIKA INSTRUMENT, LP
50365878 -- DIGITAL PRESSURE GAUGE, 10,000PSI
WIKA Instrument, LP
Digital Pressure Gauge, 10,000PSI
50365878
Description
Product Highlights
10,000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Protective Rubber Boot
Description
Product Highlights
10,000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Protective Rubber Boot
Suppliers
Digital Pressure Gauge, 10,000PSI
50365878
Product Highlights
10,000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Protective Rubber Boot
Product Highlights
- 10,000 PSI
- Display accuracy: ≤ ±0.25% B.F.S.L.
- 3.15" diameter stainless steel
- Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
- Case: Stainless steel, 3.15“ (80 mm) diameter
- Power supply: 2x 1.5 V Type AA cell
Each Unit Includes
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
50365878 |
|
Product Name
|
Digital Pressure Gauge, 10,000PSI |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Absolute
Display
Analog
Working Pressure Range
0.0 to 160 psi (0.0 to 113 m H2O)
View Details
PCE Instruments / PCE Americas Inc.
Type
Gauge
Display
Digital Numerical Display
Working Pressure Range
5802 psi (4083 m H2O)
View Details
Type
Sealed
Display
Analog
Working Pressure Range
0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Type
Gauge; Liquid Filled
Working Pressure Range
10000 psi (7038 m H2O)
Media
Liquid
View Details