Ashcroft Inc.
4.5"Pressure Gauge,160PSI 1/2"NPT,Lower
45-1009SS-04LXLJ-160PSI
Description
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Datasheet
Suppliers
Product Highlights
4.5" Stainless Steel gauges
Dry and liquid-filled versions
Micrometer adjustable pointer
Variety of Bourdon tube materials
ASME Grade 1A, ±1% of span accuracy
Product Highlights
- 4.5" Stainless Steel gauges
- Dry and liquid-filled versions
- Micrometer adjustable pointer
- Variety of Bourdon tube materials
- ASME Grade 1A, ±1% of span accuracy
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Pressure Gauges |
Product Number
|
45-1009SS-04LXLJ-160PSI |
Product Name
|
4.5"Pressure Gauge,160PSI 1/2"NPT,Lower |
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Media
Gas
Accuracy
2.5 ±% FS
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details
Plast-O-Matic Valves, Inc.
Pressure Measurement
Differential
Material
Gas
Display Type
Analog Meter
View Details
Type
Dual Scale
Working Pressure Range
0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size
0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Type
Dual Scale
Working Pressure Range
8702 psi (6124 m H2O)
Connection Size
0.2500 inch (6.35 mm)
View Details