- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Pressure Gauge, 15psi dry, 1/4npt Lower 45-1009SS-02L-15PSI

Description
Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations with out liquid-fill headaches - Order as option XLL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Pressure Gauge, 15psi dry, 1/4npt Lower
45-1009SS-02L-15PSI
4.5" Pressure Gauge, 15psi dry, 1/4npt Lower 45-1009SS-02L-15PSI
Product Highlights 41/2" and 6" stainless steel gauges Dry and liquid-filled versions Micrometer adjustable pointer Variety of Bourdon tube materials ASME Grade 1A, ±1% of span accuracy New PLUS!™ Performance Option: - Liquid-filled performance in a dry gauge - Fights vibration and pulsations with out liquid-fill headaches - Order as option XLL

Product Highlights

  • 41/2" and 6" stainless steel gauges
  • Dry and liquid-filled versions
  • Micrometer adjustable pointer
  • Variety of Bourdon tube materials
  • ASME Grade 1A, ±1% of span accuracy
  • New PLUS!™ Performance Option:
  • - Liquid-filled performance in a dry gauge
  • - Fights vibration and pulsations with out liquid-fill headaches
  • - Order as option XLL
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1009SS-02L-15PSI
Product Name 4.5" Pressure Gauge, 15psi dry, 1/4npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure gauge - PAGN-40-145P-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Differential Pressure Indicator - DPI125V-PV-30-1 - Plast-O-Matic Valves, Inc.
Specs
Type Differential
Working Pressure Range 0.0 to 30 psi (0.0 to 21.11 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Dual Scale
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
Connection Size 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
Digital Pressure Gauge Test Kit -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Operating Temperature 14 to 122 F (-10 to 50 C)
Accuracy 0.5000 ±% FS
View Details