DwyerOmega Wet/Wet Digital Manometer, 0 to 100 PSI 490A-4

Description
Product highlights 0 to 100 psi (0 to 689.5 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas
Description
Product highlights 0 to 100 psi (0 to 689.5 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Suppliers

Company
Product
Description
Supplier Links
Wet/Wet Digital Manometer, 0 to 100 PSI - 490A-4 - Transcat, Inc.
Rochester, NY, USA
Wet/Wet Digital Manometer, 0 to 100 PSI
490A-4
Wet/Wet Digital Manometer, 0 to 100 PSI 490A-4
Product highlights 0 to 100 psi (0 to 689.5 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Product highlights

  • 0 to 100 psi (0 to 689.5 kPa)
  • Up to 0.5% accuracy
  • Seven user-selectable English and metric units
  • Stores up to 40 readings for later recall
  • Backlight for use in dim areas
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 490A-4
Product Name Wet/Wet Digital Manometer, 0 to 100 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Flanged pressure gauge - FMA-50-10-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details