DwyerOmega HH Digital Manometer w/Flow & Air Velocity,Range 0-1.00"w.c. 477AV-000

Description
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use
Datasheet
Description
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HH Digital Manometer w/Flow & Air Velocity,Range 0-1.00
Rochester, NY, USA
HH Digital Manometer w/Flow & Air Velocity,Range 0-1.00"w.c.
477AV-000
HH Digital Manometer w/Flow & Air Velocity,Range 0-1.00"w.c. 477AV-000
Product Highlights Pressure, flow, and velocity measurements Measures positive, negative, and differential pressure Operates up to 100 hours on a single 9 volt battery Numerous selectable English and metric units Stores up to 40 readings Menu structure detailed on the back of aluminum casing Aluminum case protects instrument from damage during transport/use

Product Highlights

  • Pressure, flow, and velocity measurements
  • Measures positive, negative, and differential pressure
  • Operates up to 100 hours on a single 9 volt battery
  • Numerous selectable English and metric units
  • Stores up to 40 readings
  • Menu structure detailed on the back of aluminum casing
  • Aluminum case protects instrument from damage during transport/use
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 477AV-000
Product Name HH Digital Manometer w/Flow & Air Velocity,Range 0-1.00"w.c.
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details