Extech Heavy Duty Manometer 407910

Description
Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm Record/Recall MIN and MAX readings Data Hold and Auto Power off Zero function for offset measurements Basic accuracy: ±1% of full scale (includes hysteresis) Large dual LCD display Metal input connections with two quick-disconnect fittings Built-in RS-232 PC interface with optional Data Acquisition software and datalogger Each Unit Includes 2 quick disconnect-fittings 9V battery Protective rubber holster with stand Carrying case
Datasheet
Description
Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm Record/Recall MIN and MAX readings Data Hold and Auto Power off Zero function for offset measurements Basic accuracy: ±1% of full scale (includes hysteresis) Large dual LCD display Metal input connections with two quick-disconnect fittings Built-in RS-232 PC interface with optional Data Acquisition software and datalogger Each Unit Includes 2 quick disconnect-fittings 9V battery Protective rubber holster with stand Carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Manometer - 407910 - Transcat, Inc.
Rochester, NY, USA
Heavy Duty Manometer
407910
Heavy Duty Manometer 407910
Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm Record/Recall MIN and MAX readings Data Hold and Auto Power off Zero function for offset measurements Basic accuracy: ±1% of full scale (includes hysteresis) Large dual LCD display Metal input connections with two quick-disconnect fittings Built-in RS-232 PC interface with optional Data Acquisition software and datalogger Each Unit Includes 2 quick disconnect-fittings 9V battery Protective rubber holster with stand Carrying case

Product Highlights

  • Dual differential inputs with internal sensors
  • Wide (±802 inches of water) measurement range with high resolution
  • Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm
  • Record/Recall MIN and MAX readings
  • Data Hold and Auto Power off
  • Zero function for offset measurements
  • Basic accuracy: ±1% of full scale (includes hysteresis)
  • Large dual LCD display
  • Metal input connections with two quick-disconnect fittings
  • Built-in RS-232 PC interface with optional
  • Data Acquisition software and datalogger

Each Unit Includes

  • 2 quick disconnect-fittings
  • 9V battery
  • Protective rubber holster with stand
  • Carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 407910
Product Name Heavy Duty Manometer
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - PAGN-26-145P-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details