NOSHOK, Inc. 6" Pressure Gauge, 1000 PSI 60-400-1000-SSFF

Description
Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock
Description
Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6" Pressure Gauge, 1000 PSI
60-400-1000-SSFF
6" Pressure Gauge, 1000 PSI 60-400-1000-SSFF
Product Highlights The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals Vacuum, compound and zero based ranges Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock

Product Highlights

  • The ultimate corrosion resistant heavy-duty vacuum and pressure gauges
  • Extreme high pressure ranges available from vacuum through 100,000 psi
  • 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected
  • Cases and polished bezels are constructed of solid 304 Stainless steel, with 316 Stainless steel internals
  • Vacuum, compound and zero based ranges
  • Bourdon tubes are matched to Stainless steel precision movements and balanced pointers for smooth, accurate indication
  • Glycerine filling (in the 500 Series) further enhances gauge life by constantly lubricating the movement and dampening the effects of vibration, pulsation and shock
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 60-400-1000-SSFF
Product Name 6" Pressure Gauge, 1000 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,50-500 Psig,1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 50 to 500 psi (35.19 to 352 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60704 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 3000 psi (2111 m H2O)
Media Liquid
View Details
Pressure gauge - PAGN-40-1.6M-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details