WIKA INSTRUMENT, LP
50365614 -- DIGITAL PRESSURE GAUGE, 5000PSI
WIKA Instrument, LP
Digital Pressure Gauge, 5000PSI
50365614
Description
Product Highlights
5000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Description
Product Highlights
5000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Suppliers
Digital Pressure Gauge, 5000PSI
50365614
Product Highlights
5000 PSI
Display accuracy: ≤ ±0.25% B.F.S.L.
3.15" diameter stainless steel
Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
Case: Stainless steel, 3.15“ (80 mm) diameter
Power supply: 2x 1.5 V Type AA cell
Product Highlights
- 5000 PSI
- Display accuracy: ≤ ±0.25% B.F.S.L.
- 3.15" diameter stainless steel
- Pressure connections: G1/4 DIN 3852-E, 1/4 NPT male, 1/2 NPT male, G1/4B, G1/2B and others
- Case: Stainless steel, 3.15“ (80 mm) diameter
- Power supply: 2x 1.5 V Type AA cell
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
50365614 |
|
Product Name
|
Digital Pressure Gauge, 5000PSI |
|
Type
|
Gauge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Gauge; Liquid Filled
Working Pressure Range
3000 psi (2111 m H2O)
Media
Liquid
View Details
Type
Gauge
Display
Analog (optional feature); Digital Numerical Display (optional feature)
View Details
Type
Gauge
Working Pressure Range
0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature
32 to 140 F (0 to 60 C)
View Details