Ashcroft Inc. 4.5" Duragauge Pressure Gauge 30 psi 45-1377-SS-04B-30PSI

Description
Product Highlights Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-filled headaches
Description
Product Highlights Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-filled headaches

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Duragauge Pressure Gauge 30 psi
45-1377-SS-04B-30PSI
4.5" Duragauge Pressure Gauge 30 psi 45-1377-SS-04B-30PSI
Product Highlights Exclusive Teflon coated 400 series stainless steel rotary movement for longer life Patented Duratube™ with “Welded-Tube” construction controls stress for longer life Exclusive “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-filled headaches

Product Highlights

  • Exclusive Teflon coated 400 series stainless steel rotary movement for longer life
  • Patented Duratube™ with “Welded-Tube” construction controls stress for longer life
  • Exclusive “Round Cap Tip” construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge
  • Fights vibration and pulsations without liquid-filled headaches
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1377-SS-04B-30PSI
Product Name 4.5" Duragauge Pressure Gauge 30 psi
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - MA-63-1-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 179988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details