Ashcroft Inc. 6"Pressure Gauge,300PSI,Dry 1/2"NPT,Lower,SS T&S 60-1379SS-04L-300PSI

Description
Product Highlights 41/2" full-size bourdon tube Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-filled headaches Epoxy-coated system for superior corrosion resistance
Description
Product Highlights 41/2" full-size bourdon tube Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-filled headaches Epoxy-coated system for superior corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Pressure Gauge,300PSI,Dry 1/2"NPT,Lower,SS T&S
60-1379SS-04L-300PSI
6"Pressure Gauge,300PSI,Dry 1/2"NPT,Lower,SS T&S 60-1379SS-04L-300PSI
Product Highlights 41/2" full-size bourdon tube Patented Duratube™ with as-welded tube construction controls stress for longer life “Round Cap Tip” construction lowers stresses for longer life Easily adjustable, self-locking micrometer pointer Exclusive Teflon coated 400 series stainless steel rotary movement for longer life New PLUS!™ Performance Option: Liquid-filled performance in a dry gauge Fights vibration and pulsations without liquid-filled headaches Epoxy-coated system for superior corrosion resistance

Product Highlights

  • 41/2" full-size bourdon tube
  • Patented Duratube™ with as-welded tube construction controls stress for longer life
  • “Round Cap Tip” construction lowers stresses for longer life
  • Easily adjustable, self-locking micrometer pointer
  • Exclusive Teflon coated 400 series stainless steel rotary movement for longer life
  • New PLUS!™ Performance Option:
  • Liquid-filled performance in a dry gauge
  • Fights vibration and pulsations without liquid-filled headaches
  • Epoxy-coated system for superior corrosion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 60-1379SS-04L-300PSI
Product Name 6"Pressure Gauge,300PSI,Dry 1/2"NPT,Lower,SS T&S
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Purity Oxygen Pressure Gauge For Semiconductor Gases JG Series Pressure Instruments For Semiconductor Manufacturing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Gauge, Glycerin-Filled,0 To 15 Psig, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O)
View Details
Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details