Ashcroft Inc. 4.5" Pressure Gauge, 0-30psi Reid Vapor, 1/4npt Lower 45-1150H-02L-30PSI

Description
Product Highlights Accuracy ASME B 40.1 Grade 2A (±0.5% of span) Dial size 4.5" only White dial and black pointer Specialized pressure gauge used by the petroleum industry to measure vapor pressures of various petroleum products
Datasheet
Description
Product Highlights Accuracy ASME B 40.1 Grade 2A (±0.5% of span) Dial size 4.5" only White dial and black pointer Specialized pressure gauge used by the petroleum industry to measure vapor pressures of various petroleum products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
4.5" Pressure Gauge, 0-30psi Reid Vapor, 1/4npt Lower
45-1150H-02L-30PSI
4.5" Pressure Gauge, 0-30psi Reid Vapor, 1/4npt Lower 45-1150H-02L-30PSI
Product Highlights Accuracy ASME B 40.1 Grade 2A (±0.5% of span) Dial size 4.5" only White dial and black pointer Specialized pressure gauge used by the petroleum industry to measure vapor pressures of various petroleum products

Product Highlights

  • Accuracy ASME B 40.1 Grade 2A (±0.5% of span)
  • Dial size 4.5" only
  • White dial and black pointer
  • Specialized pressure gauge used by the petroleum industry to measure vapor pressures of various petroleum products
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1150H-02L-30PSI
Product Name 4.5" Pressure Gauge, 0-30psi Reid Vapor, 1/4npt Lower
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge - PAGN-26-145P-P10 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Pressure Gauges - 2207965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details