Extech Heavy Duty Manometer 407910-NIST

Description
Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm Record/Recall MIN and MAX readings Data Hold and Auto Power off Zero function for offset measurements Basic accuracy: ±1% of full scale (includes hysteresis) Large dual LCD display Metal input connections with two quick-disconnect fittings Built-in RS-232 PC interface with optional Data Acquisition software and datalogger Each Unit Includes NIST Certificate 2 quick disconnect-fittings 9V battery Protective rubber holster with stand Carrying case
Datasheet
Description
Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm Record/Recall MIN and MAX readings Data Hold and Auto Power off Zero function for offset measurements Basic accuracy: ±1% of full scale (includes hysteresis) Large dual LCD display Metal input connections with two quick-disconnect fittings Built-in RS-232 PC interface with optional Data Acquisition software and datalogger Each Unit Includes NIST Certificate 2 quick disconnect-fittings 9V battery Protective rubber holster with stand Carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Manometer - 407910-NIST - Transcat, Inc.
Rochester, NY, USA
Heavy Duty Manometer
407910-NIST
Heavy Duty Manometer 407910-NIST
Product Highlights Dual differential inputs with internal sensors Wide (±802 inches of water) measurement range with high resolution Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm Record/Recall MIN and MAX readings Data Hold and Auto Power off Zero function for offset measurements Basic accuracy: ±1% of full scale (includes hysteresis) Large dual LCD display Metal input connections with two quick-disconnect fittings Built-in RS-232 PC interface with optional Data Acquisition software and datalogger Each Unit Includes NIST Certificate 2 quick disconnect-fittings 9V battery Protective rubber holster with stand Carrying case

Product Highlights

  • Dual differential inputs with internal sensors
  • Wide (±802 inches of water) measurement range with high resolution
  • Displays 8 types of pressure units: mbar, psi, kg/cm2, mmHg, inHg, mH2O, inH2O, and atm
  • Record/Recall MIN and MAX readings
  • Data Hold and Auto Power off
  • Zero function for offset measurements
  • Basic accuracy: ±1% of full scale (includes hysteresis)
  • Large dual LCD display
  • Metal input connections with two quick-disconnect fittings
  • Built-in RS-232 PC interface with optional
  • Data Acquisition software and datalogger

Each Unit Includes

  • NIST Certificate
  • 2 quick disconnect-fittings
  • 9V battery
  • Protective rubber holster with stand
  • Carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 407910-NIST
Product Name Heavy Duty Manometer
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Pressure Transducer, MicroPirani, NW16 ISO-KF, RS232, DB15, 3 Relays - 925-11030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Pressure Gauges - 2530464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details