DwyerOmega Wet/Wet Digital Manometer, 0 to 200 PSI 490A-6

Description
Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas
Description
Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Suppliers

Company
Product
Description
Supplier Links
Wet/Wet Digital Manometer, 0 to 200 PSI - 490A-6 - Transcat, Inc.
Rochester, NY, USA
Wet/Wet Digital Manometer, 0 to 200 PSI
490A-6
Wet/Wet Digital Manometer, 0 to 200 PSI 490A-6
Product highlights 0 to 15 psi (0 to 103.4 kPa) Up to 0.5% accuracy Seven user-selectable English and metric units Stores up to 40 readings for later recall Backlight for use in dim areas

Product highlights

  • 0 to 15 psi (0 to 103.4 kPa)
  • Up to 0.5% accuracy
  • Seven user-selectable English and metric units
  • Stores up to 40 readings for later recall
  • Backlight for use in dim areas
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 490A-6
Product Name Wet/Wet Digital Manometer, 0 to 200 PSI
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details